Microchip Technology, Inc. Single Zener Diodes JANTX1N3019BUR-1

Description
Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Request a Quote Datasheet
Description
Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1086-16326-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1086-16326-ND
Single Zener Diodes 1086-16326-ND
Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB (MELF, LL41)

Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB (MELF, LL41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1202874-JANTX1N3019BUR-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1202874-JANTX1N3019BUR-1
Discrete Semiconductor Products - Diodes - Zener - Single 1202874-JANTX1N3019BUR-1
Win Source Part Number: 1202874-JANTX1N3019B UR-1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/115 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 25 µA @ 6.9 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 6 Ohms Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB (MELF, LL41) Temperature Range - Operating: -55°C ~ 175°C Alternative Parts (Cross-Reference): JANTX1N3019BUR1; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 1086-16326,1086-1632 6-MIL Base Product Number: 1N3019 RoHS Status: RoHS non-compliant

Win Source Part Number: 1202874-JANTX1N3019BUR-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/115
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 25 µA @ 6.9 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 6 Ohms
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB (MELF, LL41)
Temperature Range - Operating: -55°C ~ 175°C
Alternative Parts (Cross-Reference): JANTX1N3019BUR1;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-16326,1086-16326-MIL
Base Product Number: 1N3019
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANTX1N3019BUR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N3019BUR-1
Discrete Semiconductor Products - Diodes - Zener JANTX1N3019BUR-1
DIODE ZENER 9.1V 1W DO213AB

DIODE ZENER 9.1V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1086-16326-ND 1202874-JANTX1N3019BUR-1 JANTX1N3019BUR-1
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-213AB, MELF (Glass) MELF; DO-213AB (MELF, LL41)
VZ 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4744A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
Zener Diodes - 1690676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details