Zener Diode 8.2V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Win Source Part Number: 1006205-JANTX1N3018B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/115
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 µA @ 6.2 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 4.5 Ohms
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB (MELF, LL41)
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-16308,1086-1630
Base Product Number: 1N3018
RoHS Status: RoHS non-compliant
DIODE ZENER 8.2V 1W DO213AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-16308-ND | 1006205-JANTX1N3018BUR-1 | JANTX1N3018BUR-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Package | DO-213AB, MELF (Glass) | MELF; DO-213AB (MELF, LL41) | |
| VZ | 8.2 volts | 8.2 volts |