Zener Diode 100V 10W ±5% Stud Mount DO-213AA (DO-4)
ZENER DIODE, 100V V(Z), 5%, 10W, SILICON, UNIDIRECTIONAL, DO-203AA ROHS COMPLIANT: YES
DIODE ZENER 100V 10W DO213AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-15287-ND | 95AJ8449 | JANTX1N3005RB |
| Product Name | Single Zener Diodes | Zener Diode, 100V V(Z), 5%, 10W, Silicon, Unidirectional, Do-203Aa Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | DO-213AA (DO-4) |