Microchip Technology, Inc. 15V 50W Zener Diode JANTX1N2813B

Description
DIODE ZENER 15V 50W TO204AD Product overview: JANTX1N2813B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 50W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTX1N2813B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 50W TO204AD Product overview: JANTX1N2813B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 50W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTX1N2813B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 50W Zener Diode
287-JANTX1N2813B
15V 50W Zener Diode 287-JANTX1N2813B
DIODE ZENER 15V 50W TO204AD Product overview: JANTX1N2813B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 50W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTX1N2813B can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 50W TO204AD Product overview: JANTX1N2813B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 50W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTX1N2813B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1382402-JANTX1N2813B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1382402-JANTX1N2813B
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1382402-JANTX1N2813B
Win Source Part Number: 1382402-JANTX1N2813B Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: Military, MIL-PRF-19500/114 Package: Bulk Standard Package: 1 pcs Tolerance: ±5% Power - Max: 50 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 1.4 Ohms Mounting Type: Through Hole Package / Case: TO-204AD Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: 1N2813 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382402-JANTX1N2813B
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: Military, MIL-PRF-19500/114
Package: Bulk
Standard Package: 1 pcs
Tolerance: ±5%
Power - Max: 50 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Current - Reverse Leakage @ Vr: 10 µA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 1.4 Ohms
Mounting Type: Through Hole
Package / Case: TO-204AD
Supplier Device Package: TO-204AD (TO-3)
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1N2813
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANTX1N2813B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N2813B
Discrete Semiconductor Products - Diodes - Zener JANTX1N2813B
DIODE ZENER 15V 50W TO204AD

DIODE ZENER 15V 50W TO204AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-JANTX1N2813B 1382402-JANTX1N2813B JANTX1N2813B
Product Name 15V 50W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk TO-204AD TO-3; TO-204AD (TO-3)
VZ 15 volts 15 volts 15 volts
ZZT 1 ohms 1 ohms 1 ohms
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data