Diode Standard 400V 12A Stud Mount DO-203AA
STD RECTIFIER DO-4 ROHS COMPLIANT: YES
DIODE GEN PURP 400V 12A DO203AA
DIODE GEN PURP 400V 12A DO203AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1086-15282-ND | 32AJ2639 | JANTX1N1204A | JANTX1N1204A |
| Product Name | Single Diodes | Std Rectifier Do-4 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active | |||
| VF | 2.3 volts | 2.3 volts |