Bipolar (BJT) Transistor NPN 80V 1A 500mW Through Hole TO-18 (TO-206AA)
Manufacturer: Microchip Technology
Win Source Part Number: 922313-JANSR2N3700
Series: Military, MIL-PRF-19500/391
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 10 nA - 500 mW Through Hole TO-18 (TO-206AA)
Package: Bulk
Package: TO-206AA, TO-18-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-18 (TO-206AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.21.0095
TRANS NPN 80V 1A TO18
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | JANSR2N3700-ND | 922313-JANSR2N3700 | JANSR2N3700 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - JANSR2N3700 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | SOT3; TO-18 (TO-206AA) | |
| Transistor Grade / Operating Range | Military | ||
| TJ | -65 to 200 C (-85 to 392 F) |