Manufacturer: Microchip Technology
Win Source Part Number: 922312-JANSR2N3637
Series: Military, MIL-PRF-19500/357
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 175 V 10 µA - 1 W Through Hole TO-39 (TO-205AD)
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor PNP 175V 10µA 1W Through Hole TO-39 (TO-205AD)
TRANS PNP 175V 1A TO39
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 922312-JANSR2N3637 | JANSR2N3637-ND | JANSR2N3637 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANSR2N3637 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-3; TO-39; SOT3; TO-39 (TO-205AD) | TO-3; TO-205AD, TO-39-3 Metal Can | |
| TJ | -65 to 200 C (-85 to 392 F) | ||
| Transistor Grade / Operating Range | Military |