Manufacturer: Microchip Technology
Win Source Part Number: 922311-JANSR2N2907AU
Series: Military, MIL-PRF-19500/291
Operating Temperature Range: -65°C ~ 200°C
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA - 500 mW Surface Mount UA
Package: 4-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: UA
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UA
TRANS PNP 60V 0.6A UA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 922311-JANSR2N2907AUA | 150-JANSR2N2907AUA-ND | JANSR2N2907AUA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANSR2N2907AUA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | SOT3; UA | 4-SMD, No Lead | |
| TJ | -65 to 200 C (-85 to 392 F) | ||
| Transistor Grade / Operating Range | Military |