Microchip Technology, Inc. Single Bipolar Transistors JANSR2N2369AUB

Description
Bipolar (BJT) Transistor NPN 15V 360mW Surface Mount UB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 15V 360mW Surface Mount UB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-15276-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-15276-ND
Single Bipolar Transistors 1086-15276-ND
Bipolar (BJT) Transistor NPN 15V 360mW Surface Mount UB

Bipolar (BJT) Transistor NPN 15V 360mW Surface Mount UB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANSR2N2369AUB - 922310-JANSR2N2369AUB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANSR2N2369AUB
922310-JANSR2N2369AUB
TRANSISTORS - Transistors (BJT) - Single - JANSR2N2369AUB 922310-JANSR2N2369AUB
Manufacturer: Microchip Technology Win Source Part Number: 922310-JANSR2N2369AU B Series: Military, MIL-PRF-19500/317 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 15 V - 400 mW Surface Mount UB Package: 3-SMD, No Lead Package: Bulk Mounting: Surface Mount Family Name: 2N2369 Categories: Discrete Semiconductor Products Case / Package: UB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-15276, 1086-15276-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922310-JANSR2N2369AUB
Series: Military, MIL-PRF-19500/317
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 15 V - 400 mW Surface Mount UB
Package: 3-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Family Name: 2N2369
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-15276, 1086-15276-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANSR2N2369AUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANSR2N2369AUB
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANSR2N2369AUB
TRANS NPN 15V UB

TRANS NPN 15V UB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1086-15276-ND 922310-JANSR2N2369AUB JANSR2N2369AUB
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - JANSR2N2369AUB Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN/DG/B3X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 6697534P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
Bipolar Transistors - 7527956 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details