Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANSR2N2222AUB JANSR2N2222AUB

Description
Manufacturer: Microchip Technology Win Source Part Number: 922309-JANSR2N2222AU B Series: Military, MIL-PRF-19500/255 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Surface Mount UB Package: 3-SMD, No Lead Package: Tray Mounting: Surface Mount Family Name: 2N2222 Categories: Discrete Semiconductor Products Case / Package: UB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922309-JANSR2N2222AU B Series: Military, MIL-PRF-19500/255 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Surface Mount UB Package: 3-SMD, No Lead Package: Tray Mounting: Surface Mount Family Name: 2N2222 Categories: Discrete Semiconductor Products Case / Package: UB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANSR2N2222AUB - 922309-JANSR2N2222AUB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANSR2N2222AUB
922309-JANSR2N2222AUB
TRANSISTORS - Transistors (BJT) - Single - JANSR2N2222AUB 922309-JANSR2N2222AUB
Manufacturer: Microchip Technology Win Source Part Number: 922309-JANSR2N2222AU B Series: Military, MIL-PRF-19500/255 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Surface Mount UB Package: 3-SMD, No Lead Package: Tray Mounting: Surface Mount Family Name: 2N2222 Categories: Discrete Semiconductor Products Case / Package: UB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.21.0095

Manufacturer: Microchip Technology
Win Source Part Number: 922309-JANSR2N2222AUB
Series: Military, MIL-PRF-19500/255
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Surface Mount UB
Package: 3-SMD, No Lead
Package: Tray
Mounting: Surface Mount
Family Name: 2N2222
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANSR2N2222AUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANSR2N2222AUB
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANSR2N2222AUB
TRANS NPN 50V 0.8A UB

TRANS NPN 50V 0.8A UB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 922309-JANSR2N2222AUB JANSR2N2222AUB
Product Name TRANSISTORS - Transistors (BJT) - Single - JANSR2N2222AUB Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3; UB MIL-PRF-19500/255
TJ -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data