PNP silicon switching transistor qualified per MIL-PRF-19500/357, available in TO-5 package with a minimum lead length of 38.10 mm and maximum of 44.45 mm. Collector-emitter voltage rating is 140 Vdc, collector current is 1.0 Adc, and total power dissipation at +25°C is 1.0 W. Operating and storage junction temperature range is -65 to +200 °C. Features collector-emitter breakdown voltage of 140 Vdc, collector-base cutoff current of 10 μAdc at 140 Vdc, and forward current transfer ratio ranging from 25 to 150. Meets MIL-PRF-19500/357 qualification standards.
TRANS PNP 140V 10UA TO-5AA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANSP2N3634L-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |