The JANSM2N3700UB is a military-qualified, ceramic surface-mount NPN silicon transistor designed for high-reliability applications, with a maximum collector-emitter voltage of 80 V and a collector current rating of 1.0 A. It features a ceramic UB package measuring up to 0.128 inches in length, 0.108 inches in width, and 0.056 inches in height, with a weight under 0.04 grams. The device meets MIL-PRF-19500/391 qualification standards and is RoHS compliant in commercial versions. Thermal impedance is 325 °C/W junction-to-ambient and 90 °C/W junction-to-solder-p
TRANS NPN 80V 1A UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANSM2N3700UB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |