Manufacturer: Microchip Technology
Win Source Part Number: 922308-JANSF2N5154U3
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 2 A - 1 W Surface Mount U3
Package: 3-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: U3
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 39 Weeks
TRANS NPN 80V 2A U3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 922308-JANSF2N5154U3 | JANSF2N5154U3 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANSF2N5154U3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3; U3 | |
| TJ | -65 to 200 C (-85 to 392 F) |