Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors JANS2N7372

Description
Win Source Part Number: 1382401-JANS2N7372 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/612 Package: Bulk Standard Package: 1 pcs Power - Max: 4 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 2.5A, 5V Mounting Type: Through Hole Package / Case: TO-254-3, TO-254AA (Straight Leads) Supplier Device Package: TO-254AA Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382401-JANS2N7372 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/612 Package: Bulk Standard Package: 1 pcs Power - Max: 4 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 2.5A, 5V Mounting Type: Through Hole Package / Case: TO-254-3, TO-254AA (Straight Leads) Supplier Device Package: TO-254AA Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1382401-JANS2N7372 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1382401-JANS2N7372
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1382401-JANS2N7372
Win Source Part Number: 1382401-JANS2N7372 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/612 Package: Bulk Standard Package: 1 pcs Power - Max: 4 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 2.5A, 5V Mounting Type: Through Hole Package / Case: TO-254-3, TO-254AA (Straight Leads) Supplier Device Package: TO-254AA Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382401-JANS2N7372
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Series: Military, MIL-PRF-19500/612
Package: Bulk
Standard Package: 1 pcs
Power - Max: 4 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 2.5A, 5V
Mounting Type: Through Hole
Package / Case: TO-254-3, TO-254AA (Straight Leads)
Supplier Device Package: TO-254AA
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N7372
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N7372
TRANS PNP 80V 5A TO254AA

TRANS PNP 80V 5A TO254AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1382401-JANS2N7372 JANS2N7372
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3 TO-254AA
IC(max) 5000 milliamps 5000 milliamps
Power Gain 70 dB
Unlock Full Specs
to access all available technical data