Manufacturer: Microchip Technology
Win Source Part Number: 922307-JANS2N6676T1
Operating Temperature Range: 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 15 A - Through Hole TO-254
Package: Bulk
Package: TO-254-3, TO-254AA (Straight Leads)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-254
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
TRANS NPN 300V 15A TO254
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 922307-JANS2N6676T1 | JANS2N6676T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANS2N6676T1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3; TO-254 | |
| TJ | 200 C (392 F) |