JANS2N5794U is a dual NPN silicon transistor in a 6-pin surface mount TO-78 package, qualified to MIL-PRF-19500/495 JAN standards. It has a collector-emitter voltage rating of 40 Vdc, collector current of 600 mAdc, and total power dissipation of 0.6 W at +25°C. Operating and storage junction temperatures range from -65°C to +200°C. The forward current transfer ratio (hFE) ranges from 300 to 75 at IC = 10 mA and VCE = 10 V, decreasing to 40 at IC = 300 mA and VCE = 10 V. Collector-emitter saturation voltage is 0.9 V at IC = 300 mA and IB = 30 mA. Turn-on time is 45 µs and turn-off time is 310 µs under specified switching conditions.
TRANS 2NPN DUAL 40V 600MA U
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANS2N5794U-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |