NPN silicon dual transistor in a 6-pin surface-mount TO-78 package, qualified per MIL-PRF-19500/495 at JAN, JANTX, and JANTXV levels. Maximum collector-emitter voltage is 40 Vdc, collector current is 600 mAdc, and power dissipation is 0.6 W at +25°C. Operating and storage junction temperature range is -65°C to +200°C. Forward current transfer ratio (hFE) ranges from 75 to 300 at IC = 10 mA and VCE = 10 V. Collector-emitter saturation voltage is 0.9 V at IC = 300 mA and IB = 30 mA. Switching times are 45 µs turn-on and 310 µs turn-off. Output and input capacitances are 8.0 pF and 33 pF respectively. Meets MIL-PRF-19500/495 qualification.
TRANS 2NPN DUAL 40V 600MA U
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANS2N5794U/TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |