Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors JANS2N5665

Description
Win Source Part Number: 1378722-JANS2N5665 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -65°C ~ 200°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/455 Package: Bulk Product Status: Active Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Base Product Number: 2N5665 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 5 A Voltage - Collector Emitter Breakdown (Max): 300 V DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 5V Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 5A Current - Collector Cutoff (Max): 200nA Power - Max: 2.5 W
Request a Quote Datasheet
Description
Win Source Part Number: 1378722-JANS2N5665 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -65°C ~ 200°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/455 Package: Bulk Product Status: Active Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Base Product Number: 2N5665 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 5 A Voltage - Collector Emitter Breakdown (Max): 300 V DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 5V Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 5A Current - Collector Cutoff (Max): 200nA Power - Max: 2.5 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1378722-JANS2N5665 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1378722-JANS2N5665
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1378722-JANS2N5665
Win Source Part Number: 1378722-JANS2N5665 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -65°C ~ 200°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/455 Package: Bulk Product Status: Active Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Base Product Number: 2N5665 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 5 A Voltage - Collector Emitter Breakdown (Max): 300 V DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 5V Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 5A Current - Collector Cutoff (Max): 200nA Power - Max: 2.5 W

Win Source Part Number: 1378722-JANS2N5665
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/455
Package: Bulk
Product Status: Active
Package / Case: TO-213AA, TO-66-2
Supplier Device Package: TO-66 (TO-213AA)
Base Product Number: 2N5665
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 5 A
Voltage - Collector Emitter Breakdown (Max): 300 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 5V
Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 5A
Current - Collector Cutoff (Max): 200nA
Power - Max: 2.5 W

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N5665
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N5665
TRANS NPN 300V 5A TO66

TRANS NPN 300V 5A TO66

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1378722-JANS2N5665 JANS2N5665
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - BC857SH6433XTMA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT363-6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 274942P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 100 mA NPN general-purpose transistors - BC847AW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers