Manufacturer: Microchip Technology
Win Source Part Number: 922306-JANS2N5416U4
Series: Military, MIL-PRF-19500/485
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 300 V 1 A - 1 W Surface Mount U4
Package: Bulk
Package: 3-SMD, No Lead
Mounting: Surface Mount
Family Name: 2N5416
Categories: Discrete Semiconductor Products
Case / Package: U4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-16148, 1086-16148-MIL, Q12389446
TRANS PNP 300V 1A U4
TRANS PNP 300V 1A U4
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 922306-JANS2N5416U4 | JANS2N5416U4 | JANS2N5416U4 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANS2N5416U4 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | SOT3; U4 | U4 | 3-SMD, No Lead |
| Packing Method | Bulk; Bulk | ||
| IC(max) | 1000 milliamps | 1000 milliamps |