Microchip Technology, Inc. 200V 1A Bipolar Transistor JANS2N5415UA

Description
TRANS PNP 200V 1A TO-5 Product overview: JANS2N5415UA from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANS2N5415UA can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS PNP 200V 1A TO-5 Product overview: JANS2N5415UA from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANS2N5415UA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200V 1A Bipolar Transistor - 276-JANS2N5415UA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Bipolar Transistor
276-JANS2N5415UA
200V 1A Bipolar Transistor 276-JANS2N5415UA
TRANS PNP 200V 1A TO-5 Product overview: JANS2N5415UA from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANS2N5415UA can be used for catalog matching and distributor lookup.

TRANS PNP 200V 1A TO-5 Product overview: JANS2N5415UA from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANS2N5415UA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - JANS2N5415UA - 922305-JANS2N5415UA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANS2N5415UA
922305-JANS2N5415UA
TRANSISTORS - Transistors (BJT) - Single - JANS2N5415UA 922305-JANS2N5415UA
Manufacturer: Microchip Technology Win Source Part Number: 922305-JANS2N5415UA Series: * Features: Bipolar (BJT) Transistor Package: Bulk Family Name: 2N5415 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-16146, 1086-16146-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922305-JANS2N5415UA
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Family Name: 2N5415
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-16146, 1086-16146-MIL

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N5415UA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N5415UA
TRANS PNP 200V 1A TO-5

TRANS PNP 200V 1A TO-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-JANS2N5415UA 922305-JANS2N5415UA JANS2N5415UA
Product Name 200V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANS2N5415UA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K25E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers