Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANS2N5154U3 JANS2N5154U3

Description
Manufacturer: Microchip Technology Win Source Part Number: 922304-JANS2N5154U3 Series: Military, MIL-PRF-19500/544 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 1 mA - 1 W Surface Mount U3 Package: Bulk Package: 3-SMD, No Lead Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: U3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 922304-JANS2N5154U3 Series: Military, MIL-PRF-19500/544 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 1 mA - 1 W Surface Mount U3 Package: Bulk Package: 3-SMD, No Lead Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: U3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANS2N5154U3 - 922304-JANS2N5154U3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANS2N5154U3
922304-JANS2N5154U3
TRANSISTORS - Transistors (BJT) - Single - JANS2N5154U3 922304-JANS2N5154U3
Manufacturer: Microchip Technology Win Source Part Number: 922304-JANS2N5154U3 Series: Military, MIL-PRF-19500/544 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 1 mA - 1 W Surface Mount U3 Package: Bulk Package: 3-SMD, No Lead Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: U3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 922304-JANS2N5154U3
Series: Military, MIL-PRF-19500/544
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 1 mA - 1 W Surface Mount U3
Package: Bulk
Package: 3-SMD, No Lead
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: U3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANS2N5154U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N5154U3
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N5154U3
TRANS NPN 80V 0.001A U3

TRANS NPN 80V 0.001A U3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 922304-JANS2N5154U3 JANS2N5154U3
Product Name TRANSISTORS - Transistors (BJT) - Single - JANS2N5154U3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3; U3
TJ -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697313P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
 - BC807-40E6359 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL/DG,235 - Nexperia B.V.
Specs
Polarity PNP
Package Type SOT23; SOT23
IC(max) -500 milliamps
View Details