Microchip Technology, Inc. Single Bipolar Transistors JANS2N3700UB

Description
Bipolar (BJT) Transistor NPN 80V 1A 500mW Surface Mount UB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1A 500mW Surface Mount UB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - JANS2N3700UB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
JANS2N3700UB-ND
Single Bipolar Transistors JANS2N3700UB-ND
Bipolar (BJT) Transistor NPN 80V 1A 500mW Surface Mount UB

Bipolar (BJT) Transistor NPN 80V 1A 500mW Surface Mount UB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1215477-JANS2N3700UB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1215477-JANS2N3700UB
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1215477-JANS2N3700UB
Win Source Part Number: 1215477-JANS2N3700UB Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/391 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 10nA DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 500mA, 10V Package / Case: 4-SMD, No Lead Supplier Device Package: UB Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Microchip Technology Other Names: 2266-JANS2N3700UB Base Product Number: 2N3700 RoHS Status: RoHS non-compliant

Win Source Part Number: 1215477-JANS2N3700UB
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/391
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 500mA, 10V
Package / Case: 4-SMD, No Lead
Supplier Device Package: UB
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 2266-JANS2N3700UB
Base Product Number: 2N3700
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANS2N3700UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N3700UB
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N3700UB
TRANS NPN 80V 1A UB

TRANS NPN 80V 1A UB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number JANS2N3700UB-ND 1215477-JANS2N3700UB JANS2N3700UB
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type 4-SMD, No Lead SOT3 MIL-PRF-19500/391
Transistor Grade / Operating Range Military
IC(max) 1000 milliamps 1000 milliamps
Power Gain 50 dB
Unlock Full Specs
to access all available technical data