Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANS2N3700 JANS2N3700

Description
Manufacturer: Microchip Technology Win Source Part Number: 922303-JANS2N3700 Series: Military, MIL-PRF-19500/391 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 1 A - 500 mW Through Hole TO-18 (TO-206AA) Package: TO-206AA, TO-18-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N3700 Categories: Discrete Semiconductor Products Case / Package: TO-18 (TO-206AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-15162, 1086-15162-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922303-JANS2N3700 Series: Military, MIL-PRF-19500/391 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 1 A - 500 mW Through Hole TO-18 (TO-206AA) Package: TO-206AA, TO-18-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N3700 Categories: Discrete Semiconductor Products Case / Package: TO-18 (TO-206AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-15162, 1086-15162-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANS2N3700 - 922303-JANS2N3700 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANS2N3700
922303-JANS2N3700
TRANSISTORS - Transistors (BJT) - Single - JANS2N3700 922303-JANS2N3700
Manufacturer: Microchip Technology Win Source Part Number: 922303-JANS2N3700 Series: Military, MIL-PRF-19500/391 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 1 A - 500 mW Through Hole TO-18 (TO-206AA) Package: TO-206AA, TO-18-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N3700 Categories: Discrete Semiconductor Products Case / Package: TO-18 (TO-206AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-15162, 1086-15162-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922303-JANS2N3700
Series: Military, MIL-PRF-19500/391
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 1 A - 500 mW Through Hole TO-18 (TO-206AA)
Package: TO-206AA, TO-18-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N3700
Categories: Discrete Semiconductor Products
Case / Package: TO-18 (TO-206AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-15162, 1086-15162-MIL

Buy Now Datasheet
Single Bipolar Transistors - 1086-15162-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-15162-ND
Single Bipolar Transistors 1086-15162-ND
Bipolar (BJT) Transistor NPN 80V 1A 500mW Through Hole TO-18 (TO-206AA)

Bipolar (BJT) Transistor NPN 80V 1A 500mW Through Hole TO-18 (TO-206AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANS2N3700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N3700
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N3700
TRANS NPN 80V 1A TO18

TRANS NPN 80V 1A TO18

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 922303-JANS2N3700 1086-15162-ND JANS2N3700
Product Name TRANSISTORS - Transistors (BJT) - Single - JANS2N3700 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; TO-18 (TO-206AA) TO-206AA, TO-18-3 Metal Can MIL-PRF-19500/391
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 154889 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC80725WE6327BTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers