Bipolar (BJT) Transistor PNP 175V 1A 1.5W Surface Mount UB
Win Source Part Number: 1382400-JANS2N3637UB
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/357
Package: Bulk
Standard Package: 1 pcs
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 175 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 10V
Mounting Type: Surface Mount
Package / Case: 3-SMD, No Lead
Supplier Device Package: UB
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N3637
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TRANS PNP 175V 1A UB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-16120-ND | 1382400-JANS2N3637UB | JANS2N3637UB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | 3-SMD, No Lead | SOT3 | MIL-PRF-19500/357 |
| Transistor Grade / Operating Range | Military | ||
| IC(max) | 1000 milliamps | 1000 milliamps | |
| Power Gain | 100 dB |