Bipolar (BJT) Transistor NPN 150V 300mA 1W Through Hole TO-39
TRANS NPN 150V 0.3A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-15160-ND | JANS2N3501 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/366 |
| Transistor Grade / Operating Range | Military |