Win Source Part Number: 1382399-JANS2N3500
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/366
Package: Bulk
Standard Package: 1 pcs
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 300 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 15mA, 150mA
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 10V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39 (TO-205AD)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N3500
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Bipolar (BJT) Transistor NPN 150V 300mA 1W Through Hole TO-39 (TO-205AD)
TRANS NPN 150V 0.3A TO39
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1382399-JANS2N3500 | 1086-16113-ND | JANS2N3500 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3; TO-39; SOT3 | TO-3; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/366 |
| IC(max) | 300 milliamps | 300 milliamps | |
| Power Gain | 40 dB | ||
| Output Power | 1 watts |