Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors JANS2N3439UA

Description
Win Source Part Number: 1378719-JANS2N3439UA Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -65°C ~ 200°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/368 Package: Bulk Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: UA Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 350 V DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Vce Saturation (Max) @ Ib, Ic: 500mV @ 4mA, 50mA Current - Collector Cutoff (Max): 2µA Power - Max: 800 mW
Request a Quote Datasheet
Description
Win Source Part Number: 1378719-JANS2N3439UA Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -65°C ~ 200°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/368 Package: Bulk Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: UA Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 350 V DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Vce Saturation (Max) @ Ib, Ic: 500mV @ 4mA, 50mA Current - Collector Cutoff (Max): 2µA Power - Max: 800 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1378719-JANS2N3439UA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1378719-JANS2N3439UA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1378719-JANS2N3439UA
Win Source Part Number: 1378719-JANS2N3439UA Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -65°C ~ 200°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/368 Package: Bulk Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: UA Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 350 V DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Vce Saturation (Max) @ Ib, Ic: 500mV @ 4mA, 50mA Current - Collector Cutoff (Max): 2µA Power - Max: 800 mW

Win Source Part Number: 1378719-JANS2N3439UA
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/368
Package: Bulk
Product Status: Active
Package / Case: 4-SMD, No Lead
Supplier Device Package: UA
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 350 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 4mA, 50mA
Current - Collector Cutoff (Max): 2µA
Power - Max: 800 mW

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N3439UA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N3439UA
TRANS NPN 350V 1A UA

TRANS NPN 350V 1A UA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1378719-JANS2N3439UA JANS2N3439UA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data