Win Source Part Number: 999211-JANS2N2920U
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/355
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 30mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 100µA, 1mA
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 1mA, 5V
Package / Case: 6-SMD, No Lead
Supplier Device Package: 6-SMD
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8541.21.0095
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant
NPN SMALL SIGNAL SILICON TRANSIS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 999211-JANS2N2920U | JANS2N2920U |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3 | MIL-PRF-19500/355 |
| IC(max) | 30 milliamps | 30 milliamps |
| Power Gain | 300 dB |