Microchip Technology, Inc. Single Bipolar Transistors JANS2N2907AUA

Description
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - JANS2N2907AUA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
JANS2N2907AUA-ND
Single Bipolar Transistors JANS2N2907AUA-ND
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UA

Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UA

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANS2N2907AUA - 922300-JANS2N2907AUA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANS2N2907AUA
922300-JANS2N2907AUA
TRANSISTORS - Transistors (BJT) - Single - JANS2N2907AUA 922300-JANS2N2907AUA
Manufacturer: Microchip Technology Win Source Part Number: 922300-JANS2N2907AUA Series: Military, MIL-PRF-19500/291 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 50 nA - 500 mW Surface Mount UA Package: Bulk Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: UA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.21.0095

Manufacturer: Microchip Technology
Win Source Part Number: 922300-JANS2N2907AUA
Series: Military, MIL-PRF-19500/291
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 50 nA - 500 mW Surface Mount UA
Package: Bulk
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: UA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.21.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N2907AUA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N2907AUA
TRANS PNP 60V 0.6A UA

TRANS PNP 60V 0.6A UA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number JANS2N2907AUA-ND 922300-JANS2N2907AUA JANS2N2907AUA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - JANS2N2907AUA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type 4-SMD, No Lead SOT3; UA
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548532P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type TO-236AB
View Details
6 suppliers