Manufacturer: Microchip Technology
Win Source Part Number: 922298-JANS2N2484UB
Series: Military, MIL-PRF-19500/376
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 2 nA - 360 mW Surface Mount UB
Package: Bulk
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.21.0095
Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount UB
TRANS NPN 60V 0.05A UB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 922298-JANS2N2484UB | JANS2N2484UB-ND | JANS2N2484UB |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANS2N2484UB | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3; UB | 4-SMD, No Lead | |
| TJ | -65 to 200 C (-85 to 392 F) | ||
| Transistor Grade / Operating Range | Military |