Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount UB
TRANS NPN 50V 0.8A UB
TRANS NPN 50V 0.8A UB
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | JANS2N2222AUB-ND | JANS2N2222AUB | JANS2N2222AUB |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | |
| Package Type | 4-SMD, No Lead | 4-SMD, No Lead | |
| Transistor Grade / Operating Range | Military | ||
| IC(max) | 800 milliamps | 800 milliamps |