Manufacturer: Microchip Technology
Win Source Part Number: 922297-JANS2N2222AUB
Series: Military, MIL-PRF-19500/255
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 50 nA - 500 mW Surface Mount UB
Package: Bulk
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 922297-JANS2N2222AUB |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANS2N2222AUB |
| Package | UB |