Bipolar (BJT) Transistor NPN 50V 800mA 500mW Through Hole TO-18 (TO-206AA)
TRANS NPN 50V 0.8A TO18
TRANS NPN 50V 0.8A TO18
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-15156-ND | JANS2N2222A | JANS2N2222A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | MIL-PRF-19500/255 | TO-206AA, TO-18-3 Metal Can |
| Transistor Grade / Operating Range | Military | ||
| Packing Method | Bulk; Bulk |