Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA
ZENER DIODE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | JANS1N821UR-1-ND | JANS1N821UR-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-213AA |