Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANS1N6642UBD/TR

Description
Win Source Part Number: 1001954-JANS1N6642UB D/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 5 ns Capacitance @ Vr, F: 5pF @ 0V, 1MHz Package / Case: 4-SMD, No Lead Supplier Device Package: UB ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.10.0070 Mfr: Microchip Technology Other Names: 150-JANS1N6642UBD/TR
Request a Quote
Description
Win Source Part Number: 1001954-JANS1N6642UB D/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 5 ns Capacitance @ Vr, F: 5pF @ 0V, 1MHz Package / Case: 4-SMD, No Lead Supplier Device Package: UB ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.10.0070 Mfr: Microchip Technology Other Names: 150-JANS1N6642UBD/TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1001954-JANS1N6642UBD/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1001954-JANS1N6642UBD/TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1001954-JANS1N6642UBD/TR
Win Source Part Number: 1001954-JANS1N6642UB D/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 5 ns Capacitance @ Vr, F: 5pF @ 0V, 1MHz Package / Case: 4-SMD, No Lead Supplier Device Package: UB ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.10.0070 Mfr: Microchip Technology Other Names: 150-JANS1N6642UBD/TR

Win Source Part Number: 1001954-JANS1N6642UBD/TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Package / Case: 4-SMD, No Lead
Supplier Device Package: UB
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Other Names: 150-JANS1N6642UBD/TR

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - JANS1N6642UBD/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANS1N6642UBD/TR
Discrete Semiconductor Products - Diodes - Rectifiers JANS1N6642UBD/TR
DIODE ARRAY GP 75V 300MA UB

DIODE ARRAY GP 75V 300MA UB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 1001954-JANS1N6642UBD/TR JANS1N6642UBD/TR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1464738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Msbl
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 90 volts
View Details
Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details