Win Source Part Number: 1173380-JANS1N6642UB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Package / Case: 3-SMD, No Lead
Supplier Device Package: UB
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.10.0070
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant
DIODE ARRAY GP 75V 300MA UB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1173380-JANS1N6642UBCC | JANS1N6642UBCC |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard |