Microchip Technology, Inc. Single Diodes JANS1N6642

Description
Diode Standard 75V 300mA Through Hole
Request a Quote Datasheet
Description
Diode Standard 75V 300mA Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-15155-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15155-ND
Single Diodes 1086-15155-ND
Diode Standard 75V 300mA Through Hole

Diode Standard 75V 300mA Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1195576-JANS1N6642 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1195576-JANS1N6642
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1195576-JANS1N6642
Win Source Part Number: 1195576-JANS1N6642 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/578 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 500 nA @ 75 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Other Names: 1086-15155,1086-1515 5-MIL Base Product Number: 1N6642 RoHS Status: RoHS non-compliant

Win Source Part Number: 1195576-JANS1N6642
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/578
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 500 nA @ 75 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Other Names: 1086-15155,1086-15155-MIL
Base Product Number: 1N6642
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANS1N6642 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANS1N6642
Discrete Semiconductor Products - Diodes - Rectifiers JANS1N6642
DIODE GEN PURP 75V 300MA DO204AH

DIODE GEN PURP 75V 300MA DO204AH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1086-15155-ND 1195576-JANS1N6642 JANS1N6642
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 75 volts
Unlock Full Specs
to access all available technical data