Zener Diode 5.1V 500mW ±5% Through Hole DO-35
DIODE ZENER 5.1V 500MW DO35
DIODE ZENER 5.1V 500MW DO35
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-15945-ND | JANS1N6317US | JANS1N6317US |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | ||
| Package | DO-35; DO-35 | DO-204AH, DO-35, Axial; DO-35 |