245.7V Clamp 6.1A Ipp Tvs Diode Surface Mount C, SQ-MELF
TVS DIODE 136.8VWM 245.7VC MELF
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANS1N6172AUS-ND | JANS1N6172AUS |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MELF; SQ-MELF, C | MELF; C, SQ-MELF |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 246 volts | 246 volts |