245.7V Clamp 6.1A Ipp Tvs Diode Through Hole C, Axial
TVS DIODE 136.8VWM 245.7VC AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANS1N6172A-ND | JANS1N6172A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | C, Axial | C, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 246 volts | 246 volts |