206.3V Clamp 7.3A Ipp Tvs Diode Through Hole C, Axial
TVS DIODE 114VWM 206.3VC C AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANS1N6170A-ND | JANS1N6170A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | C, Axial | C, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 206 volts | 206 volts |