151.3V Clamp 9.9A Ipp Tvs Diode Through Hole C, Axial
BI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
TVS DIODE 86.6VWM 151.3VC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANS1N6167A/TR-ND | 33AJ4310 | JANS1N6167A/TR |
| Product Name | TVS Diodes | Bi-Directional Tvs C-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | C, Axial | C, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 151 volts | 151 volts |