151.3V Clamp 3.3A Ipp Tvs Diode Surface Mount B, SQ-MELF
BI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
TVS DIODE 86.6VWM 151.3V SQ-MELF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANS1N6131-ND | 33AJ4173 | JANS1N6131 |
| Product Name | TVS Diodes | Bi-Directional Tvs B-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, B | MELF; B, SQ-MELF | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 151 volts | 151 volts |