33.3V Clamp 15A Ipp Tvs Diode Through Hole B, Axial
TVS DIODE 18.2VWM 33.3VC B AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANS1N6115A-ND | JANS1N6115A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | B, Axial | B, Axial |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 33.3 volts | 33.3 volts |