18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount B, SQ-MELF
TVS DIODE 9.9VWM 18.2VC SQ-MELF
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANS1N6109AUS-ND | JANS1N6109AUS |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MELF; SQ-MELF, B | MELF; B, SQ-MELF |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 18.2 volts | 18.2 volts |