19.11V Clamp 26.13A Ipp Tvs Diode Through Hole B, Axial
TVS DIODE 9.9VWM 19.11VC B AXIAL
BI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANS1N6109-ND | JANS1N6109 | 33AJ4091 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs B-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | B, Axial | B, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 19.11 volts | 19.11 volts |