11.2V Clamp 44.6A Ipp Tvs Diode Surface Mount B, SQ-MELF
TVS DIODE 5.7VWM 11.2VC SQ-MELF
BI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 5.7VWM 11.2VC SQ-MELF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANS1N6103AUS-ND | JANS1N6103AUS | 33AJ4067 | JANS1N6103AUS |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip | TVS Diodes |
| Configuration | Single | |||
| Package | MELF; SQ-MELF, B | MELF; B, SQ-MELF | MELF; SQ-MELF, B | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |
| VC | 11.2 volts | 11.2 volts | 11.2 volts | |
| VBR | 7.13 volts | 7.13 volts | 7.13 volts |