Microchip Technology, Inc. Single Diodes JANS1N5802URS/TR

Description
DIODE STANDARD 60V 1A A SQMELF
Request a Quote Datasheet
Description
DIODE STANDARD 60V 1A A SQMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-JANS1N5802URS/TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 60V 1A A SQMELF

DIODE STANDARD 60V 1A A SQMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANS1N5802URS/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANS1N5802URS/TR
Discrete Semiconductor Products - Diodes - Rectifiers JANS1N5802URS/TR
DIODE GP 60V 1A A SQ-MELF

DIODE GP 60V 1A A SQ-MELF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number 150-JANS1N5802URS/TR-ND JANS1N5802URS/TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details
Bridge Rectifiers - 2104931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package G 10b
RoHS Compliant RoHS
View Details
Rectifier Diode - FXF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details