Microchip Technology, Inc. Single Diodes JANS1N5615US/TR

Description
Diode Standard 200V 1A Surface Mount A, SQ-MELF
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount A, SQ-MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-JANS1N5615US/TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount A, SQ-MELF

Diode Standard 200V 1A Surface Mount A, SQ-MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 991171-JANS1N5615US/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
991171-JANS1N5615US/TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 991171-JANS1N5615US/TR
Win Source Part Number: 991171-JANS1N5615US/ TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 3 A Reverse Recovery Time (trr): 150 ns Operating Temperature - Junction: -65°C ~ 175°C Package / Case: SQ-MELF, A Supplier Device Package: A, SQ-MELF ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 150-JANS1N5615US/TR

Win Source Part Number: 991171-JANS1N5615US/TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 3 A
Reverse Recovery Time (trr): 150 ns
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: SQ-MELF, A
Supplier Device Package: A, SQ-MELF
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-JANS1N5615US/TR

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 150-JANS1N5615US/TR-ND 991171-JANS1N5615US/TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC202 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Specs
Diode Applications Rectifier
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - X50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details