Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JANS1N5293-1/TR

Description
DIODE CUR REG 100V 748UA 500MW
Description
DIODE CUR REG 100V 748UA 500MW

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - JANS1N5293-1/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
JANS1N5293-1/TR
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JANS1N5293-1/TR
DIODE CUR REG 100V 748UA 500MW

DIODE CUR REG 100V 748UA 500MW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number JANS1N5293-1/TR
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S - 1149787-AUIRF3805S - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers